Status: | Unknown |
---|---|
Series: | vPolyTan T58 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
1,842
in stock
|
Buy Now | |
Avnet Asia
from US$1.00
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
1,993
in stock
|
Buy Now | |
element14
from US$0.62
|
1,842
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
435
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 25V |
Product Range | vPolyTan T58 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.1ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Tantalum Polymer Capacitor, 22 uF, 25 V, ± 20%, BB, 100 mohm, 1411 [3528-20 Metric] | Avnet Asia |
T58 Series 1411 22 uF 25 V ▒20% Surface Mount Polymer Chip Capacitor | Future Electronics |
CAP, 22µF, 25V, 20% | element14 |
Cap, 22Uf, 25V, Tant, Polymer, Case B | Newark Electronics |
Tantalum Polymer Capacitor, 22 uF, 25 V, � 20%, BB, 100 mohm, 1411 [3528-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T58BB226M025C0100?
Additional datasheets, footprints and schematics for T58BB226M025C0100 are listed on our Part Details page. You can also find images and similar parts to T58BB226M025C0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T58BB226M025C0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T58BB226M025C0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T58BB226M025C0100 fall under?
The T58BB226M025C0100 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T58BB226M025C0100 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T58BB226M025C0100 you can contact the distributor directly for product support, shipping queries etc.
Is the T58BB226M025C0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T58BB226M025C0100 have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for T58BB226M025C0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T58BB226M025C0100 often in real-time on the comparison pages.
What if I can't find stock of T58BB226M025C0100?
You can fill out our help required form which you can use to request a quote for T58BB226M025C0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.