T583D107M010AHE055P000 Capacitors by KEMET

CAP 100µF 10V 20%

Status: Unknown
Series: T583 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$83.60

Distributor Stock
Logo for Farnell
Farnell
from US$83.60
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 10V
Product Range T583 Series
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.055ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 100µF, 10V, 20% | Farnell
Cap, 100Μf, 10V, 20% Rohs Compliant: No |Kemet T583D107M010AHE055P000 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T583D107M010AHE055P000?

Additional datasheets, footprints and schematics for T583D107M010AHE055P000 are listed on our Part Details page. You can also find images and similar parts to T583D107M010AHE055P000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T583D107M010AHE055P000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T583D107M010AHE055P000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T583D107M010AHE055P000 fall under?

The T583D107M010AHE055P000 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T583D107M010AHE055P000 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T583D107M010AHE055P000 you can contact the distributor directly for product support, shipping queries etc.

Is the T583D107M010AHE055P000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T583D107M010AHE055P000 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for T583D107M010AHE055P000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T583D107M010AHE055P000 often in real-time on the comparison pages.

What if I can't find stock of T583D107M010AHE055P000?

You can fill out our help required form which you can use to request a quote for T583D107M010AHE055P000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay