Status: | Unknown |
---|---|
Series: | T55 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
element14
from US$1.08
|
-
|
Buy Now | |
Schukat Electronic
from US$0.62
|
-
|
Buy Now |
Ultra low ESR |
100 % surge current tested |
Accelerated voltage conditioning |
Applications |
---|
Decoupling, smoothing, filtering |
Bulk energy storage in wireless cards |
Infrastructure equipment |
Cross Reference |
---|
Cross Reference |
General Information |
---|
Polymer Solid State Drive (SSD) Sample Kit |
Polymer Low ESR Sample Kit |
Polymer Guide |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Tantalum Capacitor Polarized | Rapid Electronics |
Cap, 68Îœf, 10V, 20% | Newark Electronics |
T55 Series 68 uF â–’20% 10 V 60 mO ESR Polymer Tantalum Capacitor | Future Electronics |
CAP, 68µF, 10V, 20% | element14 |
Tantal-Poly.-Cap. 68uF 10V 7,3x4,3x1,9 | Schukat Electronic |
Where can I find additional details, specifications and documents for a T55V686M010C0060?
Additional datasheets, footprints and schematics for T55V686M010C0060 are listed on our Part Details page. You can also find images and similar parts to T55V686M010C0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T55V686M010C0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T55V686M010C0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T55V686M010C0060 fall under?
The T55V686M010C0060 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T55V686M010C0060 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T55V686M010C0060 you can contact the distributor directly for product support, shipping queries etc.
Is the T55V686M010C0060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for T55V686M010C0060 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for T55V686M010C0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T55V686M010C0060 often in real-time on the comparison pages.
What if I can't find stock of T55V686M010C0060?
You can fill out our help required form which you can use to request a quote for T55V686M010C0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.