Status: | Unknown |
---|---|
Series: | T55 |
RoHS: | Compliant |
Ultra low ESR |
100 % surge current tested |
Accelerated voltage conditioning |
Applications |
---|
Decoupling, smoothing, filtering |
Bulk energy storage in wireless cards |
Infrastructure equipment |
Cross Reference |
---|
Cross Reference |
General Information |
---|
Polymer Solid State Drive (SSD) Sample Kit |
Polymer Low ESR Sample Kit |
Polymer Guide |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
T55 Series 2917 470 uF 4 V ▒20% vPolyTanÔ Polymer Chip Capacitor | Future Electronics |
Cap Tant Polymer 470uF 4V D CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.012 Ohm 105°C T/R | Avnet America |
CAP, 470µF, 4V, 20% | Farnell |
Where can I find additional details, specifications and documents for a T55D477M004C0012?
Additional datasheets, footprints and schematics for T55D477M004C0012 are listed on our Part Details page. You can also find images and similar parts to T55D477M004C0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T55D477M004C0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T55D477M004C0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T55D477M004C0012 you can contact the distributor directly for product support, shipping queries etc.
Is the T55D477M004C0012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for T55D477M004C0012 have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for T55D477M004C0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T55D477M004C0012 often in real-time on the comparison pages.
What if I can't find stock of T55D477M004C0012?
You can fill out our help required form which you can use to request a quote for T55D477M004C0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.