Status: | Unknown |
---|---|
Series: | T55 |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
500
in stock
|
Buy Now | |
Avnet America
-
|
10,000
in stock
|
Buy Now | |
element14
from US$0.61
|
-
|
Buy Now | |
Distrelec
from US$0.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ultra low ESR |
100 % surge current tested |
Accelerated voltage conditioning |
Applications |
---|
Decoupling, smoothing, filtering |
Bulk energy storage in wireless cards |
Infrastructure equipment |
Cross Reference |
---|
Cross Reference |
General Information |
---|
Polymer Solid State Drive (SSD) Sample Kit |
Polymer Low ESR Sample Kit |
Polymer Guide |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
T55D337M6R3C0025 Rohs Compliant: Yes |Vishay T55D337M6R3C0025 | Newark Electronics |
T55 Series 330 uF â–’20% 6.3 V 25 mO ESR Polymer Tantalum Capacitor | Future Electronics |
330UF 6.3V 20% D LOW ESR | TTI Europe |
Tantalum Polymer Capacitor, 330 uF, 6.3 V, ± 20%, D, 25 mohm, 2917 [7343-31 Metric] | Avnet America |
CAP, 330µF, 6.3V, 20% | element14 |
Vishay Tantalum Capacitor with Polymer Cathode 330uF 6.3V 20% 25mOhm | Distrelec |
CAP, TANT, POLYMER, 330UF, 6.3V, 2917 | Farnell |
Tantalum Polymer Capacitor, 330 uF, 6.3 V, � 20%, D, 25 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T55D337M6R3C0025?
Additional datasheets, footprints and schematics for T55D337M6R3C0025 are listed on our Part Details page. You can also find images and similar parts to T55D337M6R3C0025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T55D337M6R3C0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T55D337M6R3C0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T55D337M6R3C0025 fall under?
The T55D337M6R3C0025 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to T55D337M6R3C0025 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T55D337M6R3C0025 you can contact the distributor directly for product support, shipping queries etc.
Is the T55D337M6R3C0025 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for T55D337M6R3C0025 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TTI Europe, Avnet America and element14 have stock available or on a lead time for T55D337M6R3C0025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T55D337M6R3C0025 often in real-time on the comparison pages.
What if I can't find stock of T55D337M6R3C0025?
You can fill out our help required form which you can use to request a quote for T55D337M6R3C0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.