T55D107M010C0018 Capacitors by Vishay Intertechnology

vPolyTanTM Polymer Surface-Mount Chip Capacitors, Molded Case, High Performance Type


Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.59
3,500
in stock
Buy Now
Logo for Avnet America
Avnet America
-
3,500
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.50
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.62
-
Buy Now
Logo for element14
element14
from US$0.65
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.51
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.49
-
Buy Now

Features

Ultra low ESR
100 % surge current tested
Accelerated voltage conditioning
Applications
Decoupling, smoothing, filtering
Bulk energy storage in wireless cards
Infrastructure equipment

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-168 hours
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN No

Alternative Descriptions

Capacitance:100Îœf | Newark Electronics
Tantalum Polymer Capacitor, 100 uF, 10 V, ± 20%, D, 18 mohm, 2917 [7343-31 Metric] | Avnet America
Tantalum Polymer Capacitor, 100 uF, 10 V, � 20%, D, 18 mohm, 2917 [7343-31 Metric] | Avnet Abacus
TC 100uF 10V 20% Case D 18mOhm | Rutronik
T55 Series 2917 100 uF 10 V â–’20% Surface Mount Polymer Chip Capacitor | Future Electronics
CAP, 100µF, 10V, 20% | element14
Tantal-Poly.-Cap. 100uF 10V 7,3x4,3x2,8 | Schukat Electronic
100UF 10V 20% D LOW ESR | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T55D107M010C0018?

Additional datasheets, footprints and schematics for T55D107M010C0018 are listed on our Part Details page. You can also find images and similar parts to T55D107M010C0018 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T55D107M010C0018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T55D107M010C0018 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T55D107M010C0018 fall under?

The T55D107M010C0018 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T55D107M010C0018 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T55D107M010C0018 you can contact the distributor directly for product support, shipping queries etc.

Is the T55D107M010C0018 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for T55D107M010C0018 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Abacus, Rutronik and Future Electronics have stock available or on a lead time for T55D107M010C0018.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T55D107M010C0018 often in real-time on the comparison pages.

What if I can't find stock of T55D107M010C0018?

You can fill out our help required form which you can use to request a quote for T55D107M010C0018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay