Status: | Unknown |
---|---|
Series: | T55 |
RoHS: | Compliant |
Ultra low ESR |
100 % surge current tested |
Accelerated voltage conditioning |
Applications |
---|
Decoupling, smoothing, filtering |
Bulk energy storage in wireless cards |
Infrastructure equipment |
Cross Reference |
---|
Cross Reference |
General Information |
---|
Polymer Solid State Drive (SSD) Sample Kit |
Polymer Low ESR Sample Kit |
Polymer Guide |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
T55B685M025C0100 Rohs Compliant: Yes |Vishay T55B685M025C0100 | Newark Electronics |
CAP POLYMER TA 6.8UF 25VDC 20% 3.5 X 2.8 X 1.9MM 3528-21 | Avnet America |
CAP, 6.8µF, 25V, 20% | Farnell |
Where can I find additional details, specifications and documents for a T55B685M025C0100?
Additional datasheets, footprints and schematics for T55B685M025C0100 are listed on our Part Details page. You can also find images and similar parts to T55B685M025C0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T55B685M025C0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T55B685M025C0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T55B685M025C0100 you can contact the distributor directly for product support, shipping queries etc.
Is the T55B685M025C0100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for T55B685M025C0100 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for T55B685M025C0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T55B685M025C0100 often in real-time on the comparison pages.
What if I can't find stock of T55B685M025C0100?
You can fill out our help required form which you can use to request a quote for T55B685M025C0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.