Status: | Unknown |
---|---|
Series: | T55 |
RoHS: | Compliant |
Ultra low ESR |
100 % surge current tested |
Accelerated voltage conditioning |
Applications |
---|
Decoupling, smoothing, filtering |
Bulk energy storage in wireless cards |
Infrastructure equipment |
Cross Reference |
---|
Cross Reference |
General Information |
---|
Polymer Solid State Drive (SSD) Sample Kit |
Polymer Low ESR Sample Kit |
Polymer Guide |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Tantalum Capacitor, 220Uf, 2.5V, Case B | Newark Electronics |
T55 Series 220 uF â–’20 % 2.5 V High Performance Solid Polymer Tantalum Capacitor | Future Electronics |
Cap Tant Solid 220uF 2.5V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.03 Ohm 105°C T/R | Avnet America |
Capacitor, Tantalum, 220 uF, 20%, 2.5 VDC, SMT, 3528, ESR 0.03 Ohms | Vishay Dale T55B227M2R5C0030 | RS Americas |
26Y9126 | element14 |
TANTALUM CAPACITOR, 220UF, 2.5V, CASE B | Farnell |
Where can I find additional details, specifications and documents for a T55B227M2R5C0030?
Additional datasheets, footprints and schematics for T55B227M2R5C0030 are listed on our Part Details page. You can also find images and similar parts to T55B227M2R5C0030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T55B227M2R5C0030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T55B227M2R5C0030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T55B227M2R5C0030 fall under?
The T55B227M2R5C0030 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T55B227M2R5C0030 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T55B227M2R5C0030 you can contact the distributor directly for product support, shipping queries etc.
Is the T55B227M2R5C0030 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for T55B227M2R5C0030 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for T55B227M2R5C0030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T55B227M2R5C0030 often in real-time on the comparison pages.
What if I can't find stock of T55B227M2R5C0030?
You can fill out our help required form which you can use to request a quote for T55B227M2R5C0030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.