Status: | Unknown |
---|---|
Series: | T55 |
RoHS: | Compliant |
Ultra low ESR |
100 % surge current tested |
Accelerated voltage conditioning |
Applications |
---|
Decoupling, smoothing, filtering |
Bulk energy storage in wireless cards |
Infrastructure equipment |
Cross Reference |
---|
Cross Reference |
General Information |
---|
Polymer Solid State Drive (SSD) Sample Kit |
Polymer Low ESR Sample Kit |
Polymer Guide |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Cap Polymer Ta 150Uf 6.3Vdc 20% 3.5 X 2.8 X 1.9Mm 3528-21 Rohs Compliant: Yes |Vishay T55B157M6R3C0040 | Newark Electronics |
T55B157M6R3C0040 | Future Electronics |
Tantalum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, B, 40 mohm, 1411 [3528-21 Metric] | Avnet America |
Capacitor, Tantalum, 150 uF, 20%, 6.3 VDC, SMT, 3528, ESR 0.04 Ohms | Vishay Dale T55B157M6R3C0040 | RS Americas |
Tantalum Polymer Capacitor, 150 uF, 6.3 V, � 20%, B, 40 mohm, 1411 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T55B157M6R3C0040?
Additional datasheets, footprints and schematics for T55B157M6R3C0040 are listed on our Part Details page. You can also find images and similar parts to T55B157M6R3C0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T55B157M6R3C0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T55B157M6R3C0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T55B157M6R3C0040 fall under?
The T55B157M6R3C0040 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to T55B157M6R3C0040 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T55B157M6R3C0040 you can contact the distributor directly for product support, shipping queries etc.
Is the T55B157M6R3C0040 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for T55B157M6R3C0040 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for T55B157M6R3C0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T55B157M6R3C0040 often in real-time on the comparison pages.
What if I can't find stock of T55B157M6R3C0040?
You can fill out our help required form which you can use to request a quote for T55B157M6R3C0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.