Status: | Unknown |
---|---|
Series: | T55 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
105
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
105
in stock
|
Buy Now | |
element14
from US$0.36
|
105
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ultra low ESR |
100 % surge current tested |
Accelerated voltage conditioning |
Applications |
---|
Decoupling, smoothing, filtering |
Bulk energy storage in wireless cards |
Infrastructure equipment |
Cross Reference |
---|
Cross Reference |
General Information |
---|
Polymer Solid State Drive (SSD) Sample Kit |
Polymer Low ESR Sample Kit |
Polymer Guide |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
100UF 6.3V 20% B LOW ESR | TTI Europe |
T55B107M6R3C0045 | Future Electronics |
Tantalum Capacitor, 100Uf, 6.3V, Case B | Newark Electronics |
TANTALUM CAPACITOR, 100UF, 6.3V, CASE B | element14 |
Tantalum Polymer Capacitor, 100 uF, 6.3 V, ± 20%, B, 45 mohm, 1411 [3528-21 Metric] | Avnet America |
Capacitor, Tantalum, 100 uF, 20%, 6.3 VDC, SMT, 3528, ESR 0.045 Ohms | Vishay Dale T55B107M6R3C0045 | RS Americas |
Tantalum Polymer Capacitor, 100 uF, 6.3 V, � 20%, B, 45 mohm, 1411 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T55B107M6R3C0045?
Additional datasheets, footprints and schematics for T55B107M6R3C0045 are listed on our Part Details page. You can also find images and similar parts to T55B107M6R3C0045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T55B107M6R3C0045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T55B107M6R3C0045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T55B107M6R3C0045 fall under?
The T55B107M6R3C0045 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T55B107M6R3C0045 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T55B107M6R3C0045 you can contact the distributor directly for product support, shipping queries etc.
Is the T55B107M6R3C0045 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for T55B107M6R3C0045 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for T55B107M6R3C0045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T55B107M6R3C0045 often in real-time on the comparison pages.
What if I can't find stock of T55B107M6R3C0045?
You can fill out our help required form which you can use to request a quote for T55B107M6R3C0045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.