Status: | Unknown |
---|---|
Series: | T55 |
RoHS: | Compliant |
Ultra low ESR |
100 % surge current tested |
Accelerated voltage conditioning |
Applications |
---|
Decoupling, smoothing, filtering |
Bulk energy storage in wireless cards |
Infrastructure equipment |
Cross Reference |
---|
Cross Reference |
General Information |
---|
Polymer Solid State Drive (SSD) Sample Kit |
Polymer Low ESR Sample Kit |
Polymer Guide |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
T55A336M2R5C0180 Rohs Compliant: Yes |Vishay T55A336M2R5C0180 | Newark Electronics |
CAP POLYMER TA 33UF 2.5VDC 20% 3.2 X 1.6 X 1.6MM 3216-18 | Avnet America |
T5 series 33uF 2.5V 20% 3.2x1.6x1.6 size Low ESR Tantalum Capacitors | Future Electronics |
Tantal-Poly.-Cap. 33uF 2,5V 3,2x1,6x1,6 | Schukat Electronic |
CAP, 33µF, 2.5V, 20% | Farnell |
Where can I find additional details, specifications and documents for a T55A336M2R5C0180?
Additional datasheets, footprints and schematics for T55A336M2R5C0180 are listed on our Part Details page. You can also find images and similar parts to T55A336M2R5C0180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T55A336M2R5C0180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T55A336M2R5C0180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T55A336M2R5C0180 fall under?
The T55A336M2R5C0180 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to T55A336M2R5C0180 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T55A336M2R5C0180 you can contact the distributor directly for product support, shipping queries etc.
Is the T55A336M2R5C0180 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for T55A336M2R5C0180 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Schukat Electronic and Farnell have stock available or on a lead time for T55A336M2R5C0180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T55A336M2R5C0180 often in real-time on the comparison pages.
What if I can't find stock of T55A336M2R5C0180?
You can fill out our help required form which you can use to request a quote for T55A336M2R5C0180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.