T530D477M003ATE010 Capacitors by KEMET

CAP TANT POLYMER 470UF 3V 2917

Status: Unknown
Series: T530 KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.65

Distributor Stock
Logo for Farnell
Farnell
from US$2.86
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.65
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 3V
Product Range T530 KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.01ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Tantalum Capacitor Case 2917 [7343 Metric]

Alternative Descriptions

470.uf 3.0V |Kemet T530D477M003ATE010 | Newark Electronics
CAP, TANT, POLYMER, 470UF, 3V, 2917 | Farnell
Tantalum Polymer Capacitor, 470 uF, 3 V, ± 20%, D, 10 mohm, 2917 [7343-31 Metric] | Avnet Asia
Tantalum Polymer Capacitor, 470 uF, 3 V, � 20%, D, 10 mohm, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T530D477M003ATE010?

Additional datasheets, footprints and schematics for T530D477M003ATE010 are listed on our Part Details page. You can also find images and similar parts to T530D477M003ATE010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T530D477M003ATE010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T530D477M003ATE010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T530D477M003ATE010 fall under?

The T530D477M003ATE010 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T530D477M003ATE010 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T530D477M003ATE010 you can contact the distributor directly for product support, shipping queries etc.

Is the T530D477M003ATE010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T530D477M003ATE010 have stock available?

Authorised distributors including Newark Electronics, Farnell, Avnet Asia and Avnet Abacus have stock available or on a lead time for T530D477M003ATE010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T530D477M003ATE010 often in real-time on the comparison pages.

What if I can't find stock of T530D477M003ATE010?

You can fill out our help required form which you can use to request a quote for T530D477M003ATE010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay