Status: | Unknown |
---|---|
Series: | T530 KO-CAP® |
RoHS: | Unknown |
Prices starting from US$3.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.25
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$3.78
|
4,500
in stock
|
Buy Now | |
RS Americas
from US$3.50
|
439
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.38
|
3
in stock
|
Buy Now | |
element14
from US$4.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Product Range | T530 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.006ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Cap 330Uf 6.3Vdc 20% 7.3 X 4.3 X 2.8Mm Smd 7343-31 Rohs Compliant: Yes |Kemet T530D337M006ATE006 | Newark Electronics |
Tantalum Polymer Capacitor, 330 uF, 6.3 V, ± 20%, D, 6 mohm, 2917 [7343-31 Metric] | Avnet America |
Capacitor, Tantalum SMT, High Capacitance, Ultra Low ESR, 330.uF 6V 20% | KEMET T530D337M006ATE006 | RS Americas |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
CAP, 330µF, 6.3V, 20% | Farnell |
Tantalum Polymer Capacitor, 330 uF, 6.3 V, � 20%, D, 6 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T530D337M006ATE006?
Additional datasheets, footprints and schematics for T530D337M006ATE006 are listed on our Part Details page. You can also find images and similar parts to T530D337M006ATE006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T530D337M006ATE006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T530D337M006ATE006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T530D337M006ATE006 fall under?
The T530D337M006ATE006 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T530D337M006ATE006 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T530D337M006ATE006 you can contact the distributor directly for product support, shipping queries etc.
Is the T530D337M006ATE006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T530D337M006ATE006 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Transfer Multisort Elektronik and element14 have stock available or on a lead time for T530D337M006ATE006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T530D337M006ATE006 often in real-time on the comparison pages.
What if I can't find stock of T530D337M006ATE006?
You can fill out our help required form which you can use to request a quote for T530D337M006ATE006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.