T530D157M010ATE005 KEMET Parts by KEMET

TANTALUM CAPACITOR 150UF 10V 0.005 OHM 20% 7343-31 FULL REEL

Status: Unknown
Series: T530 KO-CAP® Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The KEMET Organic Capacitor (KO-CAP) is a solid electrolytic capacitor with a conductive polymer cathode capable of delivering very low ESR and improved capacitance retention at high frequencies. KO-CAP combines the low ESR of multilayer ceramic, the high capacitance of aluminum electrolytic and the volumetric efficiency of tantalum into a single surface mount package. Unlike liquid electrolyte-based capacitors, KO-CAP has a very long operational life and high ripple current capabilities. The T530 High Capacitance Polymer Electrolytic expands the capacitance ranges of the T520 KO-CAP with a higher 125°C operating temperature and lower ESR options. The improved ESR levels allow for higher ripple current capability than the T520. The T530's reduced ESR, ripple current capability and capacitance retention at higher frequencies provides the lowest total capacitance and most economical solution for high switching frequency DC power applications.

Where to Buy

Prices starting from US$3.48

Distributor Stock
Logo for Farnell
Farnell
from US$3.70
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.03
680
in stock
Buy Now
Logo for Avnet America
Avnet America
-
14,500
in stock
Buy Now
Logo for element14
element14
from US$3.48
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.84
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 10V
Product Range T530 KO-CAP® Series
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.005ohm
Capacitor Terminals SMD

Alternative Descriptions

Cap, 150Uf, 10V, Tant, Polymer, Case D | Newark Electronics
Tantalum Polymer Capacitor, 150 uF, 10 V, ± 20%, D, 5 mohm, 2917 [7343-31 Metric] | Avnet America
CAP, 150UF, 10V, TANT, POLYMER, CASE D | element14
Tantalum Polymer Capacitor, 150 uF, 10 V, � 20%, D, 5 mohm, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T530D157M010ATE005?

Additional datasheets, footprints and schematics for T530D157M010ATE005 are listed on our Part Details page. You can also find images and similar parts to T530D157M010ATE005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T530D157M010ATE005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T530D157M010ATE005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T530D157M010ATE005 fall under?

The T530D157M010ATE005 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T530D157M010ATE005 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T530D157M010ATE005 you can contact the distributor directly for product support, shipping queries etc.

Is the T530D157M010ATE005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T530D157M010ATE005 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for T530D157M010ATE005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T530D157M010ATE005 often in real-time on the comparison pages.

What if I can't find stock of T530D157M010ATE005?

You can fill out our help required form which you can use to request a quote for T530D157M010ATE005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay