Status: | Unknown |
---|---|
Series: | T52 |
RoHS: | Compliant |
Ultra low ESR |
100 % surge current tested |
Accelerated voltage conditioning |
Applications |
---|
Decoupling, smoothing, filtering |
Bulk energy storage in Solid State Drives (SSD) |
Infrastructure equipment |
Datasheet |
---|
T52 |
General Information |
---|
Polymer Guide |
Polymer Solid State Drive (SSD) Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Infographic - MAP Polymer |
Infographic |
Sample Board |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
T52337M016M12T0055 PRELIMINARY | Future Electronics |
Cap, 330Îœf, 16V, 20% Rohs Compliant: Yes |Vishay T52M1337M016C0055 | Newark Electronics |
Cap Tant Solid 330uF 16V M1 CASE 20% (7.3 X 6 X 2mm) SMD 7360-20 0.055 Ohm 105°C T/R | Avnet America |
CAP, 330µF, 16V, 20% | element14 |
330UF 16V 20% M1 LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a T52M1337M016C0055?
Additional datasheets, footprints and schematics for T52M1337M016C0055 are listed on our Part Details page. You can also find images and similar parts to T52M1337M016C0055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T52M1337M016C0055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T52M1337M016C0055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T52M1337M016C0055 fall under?
The T52M1337M016C0055 is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T52M1337M016C0055 when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T52M1337M016C0055 you can contact the distributor directly for product support, shipping queries etc.
Is the T52M1337M016C0055 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for T52M1337M016C0055 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for T52M1337M016C0055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T52M1337M016C0055 often in real-time on the comparison pages.
What if I can't find stock of T52M1337M016C0055?
You can fill out our help required form which you can use to request a quote for T52M1337M016C0055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.