T525T336M010ATE080 Capacitors by KEMET

CAP 33µF 10V 20%

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.64
-
Buy Now
Logo for element14
element14
from US$0.76
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 10V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code T
ESR 0.08ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Tantalum Capacitor Case 1411 [3528-12 Metric]

Alternative Descriptions

Cap, Tant, Polymer, 33Uf, 10V, Case T | Newark Electronics
Tantalum Polymer Capacitor, 33 uF, 10 V, ± 20%, T, 80 mohm, 1411 [3528-12 Metric] | Avnet America
CAP, 33µF, 10V, 20% | Farnell
Tantalum Polymer Capacitor, 33 uF, 10 V, � 20%, T, 80 mohm, 1411 [3528-12 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T525T336M010ATE080?

Additional datasheets, footprints and schematics for T525T336M010ATE080 are listed on our Part Details page. You can also find images and similar parts to T525T336M010ATE080 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T525T336M010ATE080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T525T336M010ATE080 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T525T336M010ATE080 fall under?

The T525T336M010ATE080 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T525T336M010ATE080 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T525T336M010ATE080 you can contact the distributor directly for product support, shipping queries etc.

Is the T525T336M010ATE080 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T525T336M010ATE080 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for T525T336M010ATE080.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T525T336M010ATE080 often in real-time on the comparison pages.

What if I can't find stock of T525T336M010ATE080?

You can fill out our help required form which you can use to request a quote for T525T336M010ATE080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay