Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
436
in stock
|
Buy Now | |
TTI Europe
from US$3.30
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$4.20
|
988
in stock
|
Buy Now | |
Newark Electronics
from US$3.84
|
938
in stock
|
Buy Now | |
element14
from US$3.82
|
938
in stock
|
Buy Now | |
Farnell
from US$3.54
|
938
in stock
|
Buy Now | |
Rutronik
from US$3.34
|
500
in stock
|
Buy Now | |
RS Americas
from US$7.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 16V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | X |
ESR | 0.05ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Tantalum Capacitor 330uF 16V 20% 50mOhm | Distrelec |
Cap, 330Μf, 16V, 20% Rohs Compliant: Yes |Kemet T521X337M016ATE050 | Newark Electronics |
CAP, 330µF, 16V, 20% | element14 |
Capacitor 330uF 16V 50mohm | RS |
CAPACITOR 330UF 16V 50MOHM | KEMET T521X337M016ATE050 | RS Americas |
Tantalum Polymer Capacitor, 330 uF, 16 V, ± 20%, X, 50 mohm, 2917 [7343-43 Metric] | Avnet Asia |
Tantalum Polymer Capacitor, 330 uF, 16 V, � 20%, X, 50 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T521X337M016ATE050?
Additional datasheets, footprints and schematics for T521X337M016ATE050 are listed on our Part Details page. You can also find images and similar parts to T521X337M016ATE050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521X337M016ATE050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521X337M016ATE050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521X337M016ATE050 fall under?
The T521X337M016ATE050 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T521X337M016ATE050 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521X337M016ATE050 you can contact the distributor directly for product support, shipping queries etc.
Is the T521X337M016ATE050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T521X337M016ATE050 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for T521X337M016ATE050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521X337M016ATE050 often in real-time on the comparison pages.
What if I can't find stock of T521X337M016ATE050?
You can fill out our help required form which you can use to request a quote for T521X337M016ATE050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.