Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
No stock
|
Buy Now |
Capacitance | 18µF |
---|---|
Voltage Rating | 50V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | X |
ESR | 0.5ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
CAP, 18µF, 50V, 20% | Farnell |
Where can I find additional details, specifications and documents for a T521X186M050ATE050?
Additional datasheets, footprints and schematics for T521X186M050ATE050 are listed on our Part Details page. You can also find images and similar parts to T521X186M050ATE050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521X186M050ATE050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521X186M050ATE050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521X186M050ATE050 fall under?
The T521X186M050ATE050 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T521X186M050ATE050 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521X186M050ATE050 you can contact the distributor directly for product support, shipping queries etc.
Is the T521X186M050ATE050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T521X186M050ATE050 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for T521X186M050ATE050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521X186M050ATE050 often in real-time on the comparison pages.
What if I can't find stock of T521X186M050ATE050?
You can fill out our help required form which you can use to request a quote for T521X186M050ATE050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.