Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Capacitance | 5.6µF |
---|---|
Voltage Rating | 50V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | V |
ESR | 0.09ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 2917 [7343 Metric] |
CAP, 5.6µF, 50V, 20% | Farnell |
Tantalum Polymer Capacitor, 5.6 uF, 50 V, � 20%, V, 90 mohm, 2917 [7343-19 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T521V565M050ATE090?
Additional datasheets, footprints and schematics for T521V565M050ATE090 are listed on our Part Details page. You can also find images and similar parts to T521V565M050ATE090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T521V565M050ATE090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T521V565M050ATE090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T521V565M050ATE090 fall under?
The T521V565M050ATE090 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T521V565M050ATE090 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T521V565M050ATE090 you can contact the distributor directly for product support, shipping queries etc.
Is the T521V565M050ATE090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T521V565M050ATE090 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for T521V565M050ATE090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T521V565M050ATE090 often in real-time on the comparison pages.
What if I can't find stock of T521V565M050ATE090?
You can fill out our help required form which you can use to request a quote for T521V565M050ATE090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.