Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.27
|
No stock
|
Buy Now | |
RS Americas
from US$6.23
|
144
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.18
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
-
|
Buy Now | |
Avnet America
from US$4.45
|
-
|
Buy Now | |
element14
from US$3.25
|
-
|
Buy Now | |
TTI Europe
from US$2.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | X |
ESR | 0.04ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor | RS Americas |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Cap, 330Μf, 10V, 20% Rohs Compliant: Yes |Kemet T520X337M010ATE040 | Newark Electronics |
Tantalum Polymer Capacitor, 330 uF, 10 V, ± 20%, X, 40 mohm, 2917 [7343-43 Metric] | Avnet America |
CAP, 330µF, 10V, 20% | element14 |
Tantalum Polymer Capacitor, 330 uF, 10 V, � 20%, X, 40 mohm, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T520X337M010ATE040?
Additional datasheets, footprints and schematics for T520X337M010ATE040 are listed on our Part Details page. You can also find images and similar parts to T520X337M010ATE040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520X337M010ATE040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520X337M010ATE040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520X337M010ATE040 fall under?
The T520X337M010ATE040 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520X337M010ATE040 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520X337M010ATE040 you can contact the distributor directly for product support, shipping queries etc.
Is the T520X337M010ATE040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T520X337M010ATE040 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for T520X337M010ATE040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520X337M010ATE040 often in real-time on the comparison pages.
What if I can't find stock of T520X337M010ATE040?
You can fill out our help required form which you can use to request a quote for T520X337M010ATE040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.