T520V337M006ATE018 Capacitors by KEMET

CAP 330µF 6.3V 20%

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The KEMET Organic Capacitor (KO-CAP) is a solid electrolytic capacitor with a conductive polymer cathode capable of delivering very low ESR and improved capacitance retention at high frequencies. KO-CAP combines the low ESR of multilayer ceramic, the high capacitance of aluminum electrolytic and the volumetric efficiency of tantalum into a single surface mount package. Unlike liquid electrolyte-based capacitors, KO-CAP has a very long operational life and high ripple current capabilities. The T520 Low ESR Polymer Electrolytic provides the widest range of voltage, capacitance and case size options in the KO-CAP family. Suitable for general purpose DC applications up to 12.8 volts, the T520 is ideal for DC-to-DC converters, bulk decoupling and hold-up.

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for RS
RS
from US$1.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.78
-
Buy Now
Logo for element14
element14
from US$0.79
-
Buy Now
Logo for Farnell
Farnell
from US$0.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 6.3V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code V
ESR 0.018ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

T520 Cap Tantalum Polymer 330uF 20% 6.3V | RS
Tantalum Capacitor 330Uf6.3V 0.018 Ohm 7343-20 20% | Newark Electronics
Tantalum Polymer Capacitor, 330 uF, 6.3 V, ± 20%, V, 18 mohm, 2917 [7343-19 Metric] | Avnet America
CAP, 330µF, 6.3V, 20% | element14
Tantalum Polymer Capacitor, 330 uF, 6.3 V, � 20%, V, 18 mohm, 2917 [7343-19 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520V337M006ATE018?

Additional datasheets, footprints and schematics for T520V337M006ATE018 are listed on our Part Details page. You can also find images and similar parts to T520V337M006ATE018 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520V337M006ATE018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520V337M006ATE018 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520V337M006ATE018 fall under?

The T520V337M006ATE018 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T520V337M006ATE018 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520V337M006ATE018 you can contact the distributor directly for product support, shipping queries etc.

Is the T520V337M006ATE018 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T520V337M006ATE018 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T520V337M006ATE018.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520V337M006ATE018 often in real-time on the comparison pages.

What if I can't find stock of T520V337M006ATE018?

You can fill out our help required form which you can use to request a quote for T520V337M006ATE018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay