T520V337M004ATE009 KEMET Parts by KEMET

TANTALUM CAPACITOR 330UF 4V FULL REEL

Status: Unknown
Series: T52X KO-CAP® Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The KEMET Organic Capacitor (KO-CAP) is a solid electrolytic capacitor with a conductive polymer cathode capable of delivering very low ESR and improved capacitance retention at high frequencies. KO-CAP combines the low ESR of multilayer ceramic, the high capacitance of aluminum electrolytic and the volumetric efficiency of tantalum into a single surface mount package. Unlike liquid electrolyte-based capacitors, KO-CAP has a very long operational life and high ripple current capabilities. The T520 Low ESR Polymer Electrolytic provides the widest range of voltage, capacitance and case size options in the KO-CAP family. Suitable for general purpose DC applications up to 12.8 volts, the T520 is ideal for DC-to-DC converters, bulk decoupling and hold-up.

Prices starting from US$0.94


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.39
-
Buy Now
Logo for Avnet America Avnet America US$1.59
-
Buy Now
Logo for element14 element14 US$0.99
-
Buy Now
Logo for TTI Europe TTI Europe US$0.94
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 330µF
Voltage Rating 4V
Product Range T52X KO-CAP® Series
Capacitance Tolerance ± 20%
Manufacturer Size Code V
ESR 0.009ohm
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 330Uf, 4V, Full Reel | Newark Electronics
Tantalum Polymer Capacitor, 330 uF, 4 V, ± 20%, V, 9 mohm, 2917 [7343-19 Metric] | Avnet America
CAP, 330µF, 4V, 20% | element14
TANTALUM CAPACITOR, 330UF, 4V, FULL REEL | Farnell
Tantalum Polymer Capacitor, 330 uF, 4 V, � 20%, V, 9 mohm, 2917 [7343-19 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520V337M004ATE009?

Additional datasheets, footprints and schematics for T520V337M004ATE009 are listed on our Part Details page. You can also find images and similar parts to T520V337M004ATE009 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520V337M004ATE009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520V337M004ATE009 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520V337M004ATE009 fall under?

The T520V337M004ATE009 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T520V337M004ATE009 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520V337M004ATE009 you can contact the distributor directly for product support, shipping queries etc.

Is the T520V337M004ATE009 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T520V337M004ATE009 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for T520V337M004ATE009.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520V337M004ATE009 often in real-time on the comparison pages.

What if I can't find stock of T520V337M004ATE009?

You can fill out our help required form which you can use to request a quote for T520V337M004ATE009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay