T520V336M016ATE045 Capacitors by KEMET

CAP 33µF 16V 20%

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The KEMET Organic Capacitor (KO-CAP) is a tantalum capacitor with a Ta anode and Ta2 O5 dielectric. A conductive organic polymer replaces the traditionally used MnO2 as the cathode plate of the capacitor. This results in very low ESR and improved capacitance retention at high frequency. The KO- CAP also exhibits a benign failure mode which eliminates the ignition failures that can occur in standard MnO2 tantalum types. KO-CAPs may also be operated at steady state voltages up to 90% of rated voltage for part types with rated voltages of ≤ 10 volts and up to 80% of rated voltage for part types > 10 volts with equivalent or better reliability than traditional MnO2 tantalum capacitors operated at 50% of rated voltage. The T520 Series KO-CAP Low ESR Polymer captures the best features of multilayer ceramic (low ESR, high frequency capacitance retention), aluminum electrolytic (higher capacitance, benign failure mode), and proven solid tantalum technology (volumetric efficiency, surface mount capability, extremely long life). The T520 can reduce component counts, eliminate through- hole assembly by replacing cumbersome leaded aluminum capacitors, and offer a cost-effective and space-saving solution.

Where to Buy

Prices starting from US$1.48

Distributor Stock
Logo for Farnell
Farnell
from US$1.48
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.71
-
Buy Now
Logo for element14
element14
from US$1.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 16V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code V
ESR 0.045ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Capacitor Tant, 33Uf, 16V | Newark Electronics
Tantalum Polymer Capacitor, 33 uF, 16 V, ± 20%, V, 45 mohm, 2917 [7343-19 Metric] | Avnet America
CAP, 33µF, 16V, 20% | element14
Tantalum Polymer Capacitor, 33 uF, 16 V, � 20%, V, 45 mohm, 2917 [7343-19 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520V336M016ATE045?

Additional datasheets, footprints and schematics for T520V336M016ATE045 are listed on our Part Details page. You can also find images and similar parts to T520V336M016ATE045 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520V336M016ATE045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520V336M016ATE045 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520V336M016ATE045 fall under?

The T520V336M016ATE045 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T520V336M016ATE045 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520V336M016ATE045 you can contact the distributor directly for product support, shipping queries etc.

Is the T520V336M016ATE045 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T520V336M016ATE045 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for T520V336M016ATE045.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520V336M016ATE045 often in real-time on the comparison pages.

What if I can't find stock of T520V336M016ATE045?

You can fill out our help required form which you can use to request a quote for T520V336M016ATE045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay