Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
336
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
396
in stock
|
Buy Now | |
element14
from US$1.41
|
396
in stock
|
Buy Now | |
Farnell
from US$1.35
|
396
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
329
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Avnet Asia
from US$1.16
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.035ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.8mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Reel Quantity | 500 |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 16V |
Cap, 47Μf, 16V, 20%, 2917, Smd | Newark Electronics |
CAP, 47µF, 16V, 20%, 2917, SMD | element14 |
Tantalum Capacitor 520 size D 47uF 16V | RS |
KEMET Tantalum Capacitor 47uF 16V 20% 35mOhm | Distrelec |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 47 uF, 16 V, � 20%, D, 35 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Tantalum Polymer Capacitor, 47 uF, 16 V, ± 20%, D, 35 mohm, 2917 [7343-31 Metric] | Avnet America |
Capacitor, Tantalum,47 uF,20%,16 VDC, SMT,7343 mm, ESR 0.035 Ohms, Cut Tape | KEMET T520D476M016ATE035 | RS Americas |
Where can I find additional details, specifications and documents for a T520D476M016ATE035?
Additional datasheets, footprints and schematics for T520D476M016ATE035 are listed on our Part Details page. You can also find images and similar parts to T520D476M016ATE035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520D476M016ATE035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520D476M016ATE035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520D476M016ATE035 fall under?
The T520D476M016ATE035 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520D476M016ATE035 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520D476M016ATE035 you can contact the distributor directly for product support, shipping queries etc.
Is the T520D476M016ATE035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T520D476M016ATE035 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for T520D476M016ATE035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520D476M016ATE035 often in real-time on the comparison pages.
What if I can't find stock of T520D476M016ATE035?
You can fill out our help required form which you can use to request a quote for T520D476M016ATE035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.