T520D337M2R5ATE007 Capacitors by KEMET

CAP 330µF 2.5V 20%

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.45

Distributor Stock
Logo for Farnell
Farnell
from US$1.45
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.62
17
in stock
Buy Now
Logo for element14
element14
from US$1.46
17
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.86
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 2.5V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code D
ESR 0.007ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 330Μf, 2.5V, 20% Rohs Compliant: Yes |Kemet T520D337M2R5ATE007 | Newark Electronics
CAP, 330µF, 2.5V, 20% | element14
Tantalum Polymer Capacitor, 330 uF, 2.5 V, ± 20%, D, 7 mohm, 2917 [7343-31 Metric] | Avnet America
Tantalum Polymer Capacitor, 330 uF, 2.5 V, � 20%, D, 7 mohm, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520D337M2R5ATE007?

Additional datasheets, footprints and schematics for T520D337M2R5ATE007 are listed on our Part Details page. You can also find images and similar parts to T520D337M2R5ATE007 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520D337M2R5ATE007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520D337M2R5ATE007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520D337M2R5ATE007 fall under?

The T520D337M2R5ATE007 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T520D337M2R5ATE007 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520D337M2R5ATE007 you can contact the distributor directly for product support, shipping queries etc.

Is the T520D337M2R5ATE007 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T520D337M2R5ATE007 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for T520D337M2R5ATE007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520D337M2R5ATE007 often in real-time on the comparison pages.

What if I can't find stock of T520D337M2R5ATE007?

You can fill out our help required form which you can use to request a quote for T520D337M2R5ATE007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay