Status: | Unknown |
---|---|
Series: | T52X KO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
992
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
57,500
in stock
|
Buy Now | |
Rutronik
from US$0.50
|
5,500
in stock
|
Buy Now | |
element14
from US$0.75
|
2,135
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
1,535
in stock
|
Buy Now | |
Farnell
from US$0.71
|
1,535
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
1,456
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
500
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
412
in stock
|
Buy Now | |
CoreStaff
from US$0.44
|
138
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Product Range | T52X KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.018ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.8mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Reel Quantity | 500 |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
CAP, 220µF, 10V, 20%, 2917, REEL | element14 |
Cap, 220Μf, 10V, 20%, 2917, Reel | Newark Electronics |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Capacitor Tantalum Polymer 220µF 10V | RS |
Capacitor, Tantalum,220 uF,20%,10 VDC, SMT,7343 mm, ESR 0.018 Ohms, Cut Tape | KEMET T520D227M010ATE018 | RS Americas |
Tantalum Polymer Capacitor, 220 uF, 10 V, � 20%, D, 18 mohm, 2917 [7343-31 Metric] | Avnet Abacus |
Tantalum Polymer Capacitor, 220 uF, 10 V, ± 20%, D, 18 mohm, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a T520D227M010ATE018?
Additional datasheets, footprints and schematics for T520D227M010ATE018 are listed on our Part Details page. You can also find images and similar parts to T520D227M010ATE018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T520D227M010ATE018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520D227M010ATE018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T520D227M010ATE018 fall under?
The T520D227M010ATE018 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T520D227M010ATE018 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T520D227M010ATE018 you can contact the distributor directly for product support, shipping queries etc.
Is the T520D227M010ATE018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T520D227M010ATE018 have stock available?
Authorised distributors including TTI Europe, Rutronik, element14, Newark Electronics and Farnell have stock available or on a lead time for T520D227M010ATE018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T520D227M010ATE018 often in real-time on the comparison pages.
What if I can't find stock of T520D227M010ATE018?
You can fill out our help required form which you can use to request a quote for T520D227M010ATE018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.