T520D156M025ATE060

Organise Price Comparison Results by
distributor space
Distributor Statistics for T520D156M025ATE060
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T520D156M025ATE060
Series Information for T520D156M025ATE060 - KEMET

Features

  • feature
    100% accelerated steady state aging
  • feature
    100% surge current tested
  • feature
    EIA standard case sizes -
  • feature
    Extremely low ESR
  • feature
    High frequency capacitance retention
  • feature
    Volumetrically efficient

Description

CAP 15µF 25V 20% 2917 SMD
The KEMET Organic Capacitor (KO-CAP) is a solid electrolytic capacitor with a conductive polymer cathode capable of delivering very low ESR and improved capacitance retention at high frequencies. KO-CAP combines the low ESR of multilayer ceramic, the high capacitance of aluminum electrolytic and the volumetric efficiency of tantalum into a single surface mount package. Unlike liquid electrolyte-based capacitors, KO-CAP has a very long operational life and high ripple current capabilities. The T520 Low ESR Polymer Electrolytic provides the widest range of voltage, capacitance and case size options in the KO-CAP family. Suitable for general purpose DC applications up to 12.8 volts, the T520 is ideal for DC-to-DC converters, bulk decoupling and hold-up.

Specifications

Capacitance:
15µF
Voltage Rating:
25V
Product Range:
T52X KO-CAP®
Capacitance Tolerance:
± 20%
Manufacturer Size Code:
D
ESR:
0.06ohm
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2018)
Capacitance Tolerance ±:
± 20%
Capacitor Case Style:
2917 [7343 Metric]
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
External Depth:
2.8mm
External Length / Height:
7.3mm
External Width:
4.3mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +105°C
Tantalum Capacitor Case:
2917 [7343 Metric]

Alternate Descriptions

Avnet America

Cap Tant Solid 15uF 25V D CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.06 Ohm 105°C T/R

Avnet America product

Avnet Europe

Cap Tant Solid 15uF 25V D CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.06 Ohm 105°C T/R

Avnet Europe product