T520B107M004ATE040 KEMET Parts by KEMET

CAP 100UF 4V TANT POLYMER CASE B

Status: Unknown
Series: T52X KO-CAP®
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The KEMET Organic Capacitor (KO-CAP) is a solid electrolytic capacitor with a conductive polymer cathode capable of delivering very low ESR and improved capacitance retention at high frequencies. KO-CAP combines the low ESR of multilayer ceramic, the high capacitance of aluminum electrolytic and the volumetric efficiency of tantalum into a single surface mount package. Unlike liquid electrolyte-based capacitors, KO-CAP has a very long operational life and high ripple current capabilities. The T520 Low ESR Polymer Electrolytic provides the widest range of voltage, capacitance and case size options in the KO-CAP family. Suitable for general purpose DC applications up to 12.8 volts, the T520 is ideal for DC-to-DC converters, bulk decoupling and hold-up.

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 4V
Product Range T52X KO-CAP®
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.04ohm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Capacitor, 100Uf, 4V, Full Reel | Newark Electronics
Tantalum Polymer Capacitor, 100 uF, 4 V, ± 20%, B, 40 mohm, 1411 [3528-21 Metric] | Avnet America
CAP, 100UF, 4V, TANT, POLYMER, CASE B | Farnell
Tantalum Polymer Capacitor, 100 uF, 4 V, � 20%, B, 40 mohm, 1411 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T520B107M004ATE040?

Additional datasheets, footprints and schematics for T520B107M004ATE040 are listed on our Part Details page. You can also find images and similar parts to T520B107M004ATE040 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T520B107M004ATE040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T520B107M004ATE040 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T520B107M004ATE040 fall under?

The T520B107M004ATE040 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T520B107M004ATE040 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T520B107M004ATE040 you can contact the distributor directly for product support, shipping queries etc.

Is the T520B107M004ATE040 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T520B107M004ATE040 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for T520B107M004ATE040.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T520B107M004ATE040 often in real-time on the comparison pages.

What if I can't find stock of T520B107M004ATE040?

You can fill out our help required form which you can use to request a quote for T520B107M004ATE040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay