Status: | Unknown |
---|---|
Series: | T513 Series |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T513 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Tantalum T513 15uF 35V CaseD | RS |
15uF Solid MnO2 Tantalum Electrolytic Capacitor, 35 V +/-10%, T513 Series | KEMET T513D156K035BH6110 | RS Americas |
CAP, TANT, 15UF, 35V, CASE D | Farnell |
Where can I find additional details, specifications and documents for a T513D156K035BH6110?
Additional datasheets, footprints and schematics for T513D156K035BH6110 are listed on our Part Details page. You can also find images and similar parts to T513D156K035BH6110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T513D156K035BH6110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T513D156K035BH6110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T513D156K035BH6110 fall under?
The T513D156K035BH6110 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T513D156K035BH6110 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T513D156K035BH6110 you can contact the distributor directly for product support, shipping queries etc.
Is the T513D156K035BH6110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T513D156K035BH6110 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for T513D156K035BH6110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T513D156K035BH6110 often in real-time on the comparison pages.
What if I can't find stock of T513D156K035BH6110?
You can fill out our help required form which you can use to request a quote for T513D156K035BH6110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.