Status: | Unknown |
---|---|
Series: | T510 Series |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.52
|
155
in stock
|
Buy Now | |
TTI Europe
from US$3.88
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$4.27
|
155
in stock
|
Buy Now | |
element14
from US$4.78
|
155
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$5.59
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T510 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.035ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 330Μf, 10V, 20% | Newark Electronics |
CAP, 330µF, 10V, 20% | element14 |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Cap Tant Solid 330uF 10V X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.035 Ohm 125?C T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a T510X337M010ATE035?
Additional datasheets, footprints and schematics for T510X337M010ATE035 are listed on our Part Details page. You can also find images and similar parts to T510X337M010ATE035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T510X337M010ATE035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T510X337M010ATE035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T510X337M010ATE035 fall under?
The T510X337M010ATE035 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T510X337M010ATE035 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T510X337M010ATE035 you can contact the distributor directly for product support, shipping queries etc.
Is the T510X337M010ATE035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T510X337M010ATE035 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for T510X337M010ATE035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T510X337M010ATE035 often in real-time on the comparison pages.
What if I can't find stock of T510X337M010ATE035?
You can fill out our help required form which you can use to request a quote for T510X337M010ATE035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.