Status: | Unknown |
---|---|
Series: | T510 Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T510 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.025ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 4.3mm |
External Length / Height | 4mm |
External Width | 7.3mm |
Height | 4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, T510 Series, 220 F, 10%, 16 V, 2917 [7343 Metric], X Rohs Compliant: Yes |Kemet T510X227K016ATE025 | Newark Electronics |
CAP, 220µF, 16V, 10%, 2917 | element14 |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T510X227K016ATE025?
Additional datasheets, footprints and schematics for T510X227K016ATE025 are listed on our Part Details page. You can also find images and similar parts to T510X227K016ATE025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T510X227K016ATE025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T510X227K016ATE025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T510X227K016ATE025 fall under?
The T510X227K016ATE025 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T510X227K016ATE025 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T510X227K016ATE025 you can contact the distributor directly for product support, shipping queries etc.
Is the T510X227K016ATE025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T510X227K016ATE025 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for T510X227K016ATE025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T510X227K016ATE025 often in real-time on the comparison pages.
What if I can't find stock of T510X227K016ATE025?
You can fill out our help required form which you can use to request a quote for T510X227K016ATE025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.