T498C226K016ATE1K0

Organise Price Comparison Results by
distributor space
Distributor Statistics for T498C226K016ATE1K0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T498C226K016ATE1K0
Series Information for T498C226K016ATE1K0 - KEMET

Features

  • feature
    100% steady-state accelerated aging
  • feature
    100% surge current testing
  • feature
    Capacitance values of 0.47 u03bcF to 220 u03bcF
  • feature
    Complies with AECu2013Q200
  • feature
    Laser-marked case
  • feature
    Meets or exceeds EIA Standard 535BAAC
  • feature
    Optional gold-plated terminations
  • feature
    RoHS Compliant and lead-free terminations standard -
  • feature
    Symmetrical, compliant terminations
  • feature
    Taped and reeled per EIA 481u20131
  • feature
    Temperature/voltage derating is 2/3 at 150u00b0C
  • feature
    Tolerances of u00b110% and u00b120%
  • feature
    Voltage rating of 6 u2013 50 VDC

Description

CAP 22UF 16V TANT CASE C
The KEMET T498 Series is a high temperature product that offers optimum performance characteristics in applications with operating temperatures up to 150°C. Advanced materials and testing allow this series to perform with a reliability level of 0.5%/1,000 hours at rated voltage and temperature. The T498 Series is available in five standard EIA case sizes with RoHS compliant terminations as standard.

Specifications

Capacitance:
22µF
Voltage Rating:
16V
Tantalum Capacitor Case:
2412 [6032 Metric]
Product Range:
T498 Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
150°C
ESR:
1ohm
Manufacturer Size Code:
C
Automotive Qualification Standard:
AEC-Q200
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet Europe

Cap Tant Solid 22uF 16V C CASE 10% (6 X 3.2 X 2.5mm) SMD 6032-28 1 Ohm 150°C Embossed Plastic T/R

Avnet Europe product

Distrelec

.87

Distrelec product