Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
2,462
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
125,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
25,487
in stock
|
Buy Now | |
element14
from US$1.65
|
25,487
in stock
|
Buy Now | |
Farnell
from US$1.55
|
25,461
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
3,683
in stock
|
Buy Now | |
Rutronik
from US$0.96
|
3,500
in stock
|
Buy Now | |
CoreStaff
from US$0.78
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
945
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, T495 Series, 47 F, 10%, 35 V, 2917 [7343 Metric], X Rohs Compliant: Yes |Kemet T495X476K035ATE300 | Newark Electronics |
CAP, 47µF, 35V, 10%, 2917, SMD | element14 |
Capacitors Tantalum PCB 47uF SMD Tol 10% 35 VDC Case Size 7343 T495 Series | KEMET T495X476K035ATE300 | RS Americas |
Capacitor Tantalum T495 Case X 35V 47uF | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T495X476K035ATE300?
Additional datasheets, footprints and schematics for T495X476K035ATE300 are listed on our Part Details page. You can also find images and similar parts to T495X476K035ATE300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495X476K035ATE300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495X476K035ATE300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495X476K035ATE300 fall under?
The T495X476K035ATE300 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495X476K035ATE300 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495X476K035ATE300 you can contact the distributor directly for product support, shipping queries etc.
Is the T495X476K035ATE300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T495X476K035ATE300 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for T495X476K035ATE300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495X476K035ATE300 often in real-time on the comparison pages.
What if I can't find stock of T495X476K035ATE300?
You can fill out our help required form which you can use to request a quote for T495X476K035ATE300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.