Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
635
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
422
in stock
|
Buy Now | |
element14
from US$1.69
|
422
in stock
|
Buy Now | |
Farnell
from US$1.63
|
422
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$1.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.125ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor 495 size X 22uF 35V | RS |
Cap, 22Μf, 35V, 10% | Newark Electronics |
CAP, 22µF, 35V, 10% | element14 |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
22uF Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-10%, T495 Series | KEMET T495X226K035ATE125 | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T495X226K035ATE125?
Additional datasheets, footprints and schematics for T495X226K035ATE125 are listed on our Part Details page. You can also find images and similar parts to T495X226K035ATE125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495X226K035ATE125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495X226K035ATE125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495X226K035ATE125 fall under?
The T495X226K035ATE125 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495X226K035ATE125 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495X226K035ATE125 you can contact the distributor directly for product support, shipping queries etc.
Is the T495X226K035ATE125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T495X226K035ATE125 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T495X226K035ATE125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495X226K035ATE125 often in real-time on the comparison pages.
What if I can't find stock of T495X226K035ATE125?
You can fill out our help required form which you can use to request a quote for T495X226K035ATE125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.