T495X107K020ATE150 Capacitors by KEMET

CAPACITOR TANTALUM 100UF 20V 2917

Status: Unknown
Series: T495 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The low ESR, surge-robust T495 Series is designed for demanding applications that require high surge current and high ripple current capability. This series builds upon the proven capabilities of our industrial grade tantalum chip capacitors to offer several advantages such as low ESR, high ripple current capability, excellent capacitance stability, and improved resistance to high in-rush currents. These benefits are achieved though a combination of proprietary design, materials, and process parameters as well as high-stress, low impedance electrical conditioning performed prior to screening. This series is classified as MSL (Moisture Sensitivity Level) 1 under J STD 020: unlimited floor life time at ≤30°C/85% RH.

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Farnell
Farnell
from US$1.92
827
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.01
827
in stock
Buy Now
Logo for element14
element14
from US$2.11
827
in stock
Buy Now
Logo for Avnet America
Avnet America
-
500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.33
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 20V
Tantalum Capacitor Case 2917 ^7343 Metric]
Product Range T495 Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 0.15ohm

Alternative Descriptions

Cap, 100Îœf, 20V, 10% | Newark Electronics
CAP, 100µF, 20V, 10% | element14
Surface Mount Tantalum Capacitor, 100 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Capacitor | RS Americas
Surface Mount Tantalum Capacitor, 100 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T495X107K020ATE150?

Additional datasheets, footprints and schematics for T495X107K020ATE150 are listed on our Part Details page. You can also find images and similar parts to T495X107K020ATE150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T495X107K020ATE150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495X107K020ATE150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T495X107K020ATE150 fall under?

The T495X107K020ATE150 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T495X107K020ATE150 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T495X107K020ATE150 you can contact the distributor directly for product support, shipping queries etc.

Is the T495X107K020ATE150 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T495X107K020ATE150 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for T495X107K020ATE150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T495X107K020ATE150 often in real-time on the comparison pages.

What if I can't find stock of T495X107K020ATE150?

You can fill out our help required form which you can use to request a quote for T495X107K020ATE150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay