T495D477K006ATE150

Organise Price Comparison Results by
distributor space
Distributor Statistics for T495D477K006ATE150
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T495D477K006ATE150
Series Information for T495D477K006ATE150 - KEMET

Features

  • feature
    100% steady-state accelerated aging
  • feature
    100% surge current test on C, D, E, U, V, X sizes
  • feature
    Capacitance values of 0.1 u03bcF to 1,000 u03bcF
  • feature
    Extended range values
  • feature
    High ripple current capability
  • feature
    High surge current capability
  • feature
    Meets or exceeds EIA Standard 535BAAC
  • feature
    Optional gold-plated terminations
  • feature
    RoHS Compliant and lead-free terminations -
  • feature
    Taped and reeled per EIA 481
  • feature
    Tolerances of u00b110% and u00b120%
  • feature
    Voltage rating of 2.5 u2013 50 VDC

Description

CAP 470µF 6.3V 10%
The low ESR, surge-robust T495 Series is designed for demanding applications that require high surge current and high ripple current capability. This series builds upon the proven capabilities of our industrial grade tantalum chip capacitors to offer several advantages such as low ESR, high ripple current capability, excellent capacitance stability, and improved resistance to high in-rush currents. These benefits are achieved though a combination of proprietary design, materials, and process parameters as well as high-stress, low impedance electrical conditioning performed prior to screening. This series is classified as MSL (Moisture Sensitivity Level) 1 under J STD 020: unlimited floor life time at ≤30°C/85% RH.

Specifications

Capacitance:
470µF
Voltage Rating:
6.3V
Tantalum Capacitor Case:
2917 [7343 Metric]
Product Range:
T495 Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
0.15ohm
Manufacturer Size Code:
D
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31,D 0.15 Ohm 125°C Embossed T/R

Avnet America product

Avnet Europe

Cap Tant Solid 470uF 6.3V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31,D 0.15 Ohm 125°C Embossed T/R

Avnet Europe product