Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
130
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
15,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
500
in stock
|
Buy Now | |
element14
from US$0.65
|
500
in stock
|
Buy Now | |
Farnell
from US$0.61
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.23ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Tantalum Capacitor, 22 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
SMD Tantalum Cap. 22uF 25V D Taped | Schukat Electronic |
Cap, 22Μf, 25V, 10% Rohs Compliant: Yes |Kemet T495D226K025ATE230 | Newark Electronics |
CAP, 22µF, 25V, 10% | element14 |
Capacitor Tantalum T495 Case D 25V 22uF | RS |
22uF Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-10%, T495 Series | KEMET T495D226K025ATE230 | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T495D226K025ATE230?
Additional datasheets, footprints and schematics for T495D226K025ATE230 are listed on our Part Details page. You can also find images and similar parts to T495D226K025ATE230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495D226K025ATE230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495D226K025ATE230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495D226K025ATE230 fall under?
The T495D226K025ATE230 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495D226K025ATE230 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495D226K025ATE230 you can contact the distributor directly for product support, shipping queries etc.
Is the T495D226K025ATE230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T495D226K025ATE230 have stock available?
Authorised distributors including Avnet America, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for T495D226K025ATE230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495D226K025ATE230 often in real-time on the comparison pages.
What if I can't find stock of T495D226K025ATE230?
You can fill out our help required form which you can use to request a quote for T495D226K025ATE230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.