Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
1,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.54
|
3,450
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
2,500
in stock
|
Buy Now | |
element14
from US$0.88
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
494
in stock
|
Buy Now | |
Avnet Asia
from US$0.71
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.8mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 16V |
SMD Tantalum Cap. 100uF 16V D Taped | Schukat Electronic |
Cap 100Uf 16Vdc 20% 7.3 X 4.3 X 2.8Mm Smd 7343-31 Rohs Compliant: Yes |Kemet T495D107M016ATE100 | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
CAP, 100µF, 16V, 20%, 2917, SMD | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T495D107M016ATE100?
Additional datasheets, footprints and schematics for T495D107M016ATE100 are listed on our Part Details page. You can also find images and similar parts to T495D107M016ATE100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495D107M016ATE100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495D107M016ATE100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495D107M016ATE100 fall under?
The T495D107M016ATE100 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495D107M016ATE100 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495D107M016ATE100 you can contact the distributor directly for product support, shipping queries etc.
Is the T495D107M016ATE100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T495D107M016ATE100 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T495D107M016ATE100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495D107M016ATE100 often in real-time on the comparison pages.
What if I can't find stock of T495D107M016ATE100?
You can fill out our help required form which you can use to request a quote for T495D107M016ATE100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.