T495C686M016ATE250 Capacitors by KEMET

CAP TANTALUM 68UF 16V CASE C

Status: Unknown
Series: T495 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The low ESR, surge-robust T495 Series is designed for demanding applications that require high surge current and high ripple current capability. This series builds upon the proven capabilities of our industrial grade tantalum chip capacitors to offer several advantages such as low ESR, high ripple current capability, excellent capacitance stability, and improved resistance to high in-rush currents. These benefits are achieved though a combination of proprietary design, materials, and process parameters as well as high-stress, low impedance electrical conditioning performed prior to screening. This series is classified as MSL (Moisture Sensitivity Level) 1 under J STD 020: unlimited floor life time at ≤30°C/85% RH.

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
2,000
in stock
Buy Now
Logo for element14
element14
from US$0.61
1,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68µF
Voltage Rating 16V
Tantalum Capacitor Case 2412 ^6032 Metric]
Product Range T495 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.25ohm

Alternative Descriptions

Cap 68Uf 16Vdc 20% Rohs Compliant: Yes |Kemet T495C686M016ATE250 | Newark Electronics
Surface Mount Tantalum Capacitor, 68 uF, 16 V, ± 20%, -55 °C, 125 °C, 2412 [6032-28 Metric] | Avnet America
CAP, 68UF, 16V, TANT, CASE C | element14
Surface Mount Tantalum Capacitor, 68 uF, 16 V, � 20%, -55 �C, 125 �C, 2412 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T495C686M016ATE250?

Additional datasheets, footprints and schematics for T495C686M016ATE250 are listed on our Part Details page. You can also find images and similar parts to T495C686M016ATE250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T495C686M016ATE250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495C686M016ATE250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T495C686M016ATE250 fall under?

The T495C686M016ATE250 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T495C686M016ATE250 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T495C686M016ATE250 you can contact the distributor directly for product support, shipping queries etc.

Is the T495C686M016ATE250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T495C686M016ATE250 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for T495C686M016ATE250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T495C686M016ATE250 often in real-time on the comparison pages.

What if I can't find stock of T495C686M016ATE250?

You can fill out our help required form which you can use to request a quote for T495C686M016ATE250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay