Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
347
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
13,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
13,000
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
1,050
in stock
|
Buy Now | |
element14
from US$0.69
|
347
in stock
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2412 [6032-25 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.53ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
4.70Uf 25.0V Rohs Compliant: Yes |Kemet T495C475K025ATE530 | Newark Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, ± 10%, -55 °C, 125 °C, 2412 [6032-28 Metric] | Avnet America |
SMD Tantalum Cap. 4,7uF 25V C Taped | Schukat Electronic |
CAP, 4.7µF, 25V, 10% | element14 |
Surface Mount Tantalum Capacitor, 4.7 uF, 25 V, � 10%, -55 �C, 125 �C, 2412 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T495C475K025ATE530?
Additional datasheets, footprints and schematics for T495C475K025ATE530 are listed on our Part Details page. You can also find images and similar parts to T495C475K025ATE530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495C475K025ATE530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495C475K025ATE530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495C475K025ATE530 fall under?
The T495C475K025ATE530 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495C475K025ATE530 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495C475K025ATE530 you can contact the distributor directly for product support, shipping queries etc.
Is the T495C475K025ATE530 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T495C475K025ATE530 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Schukat Electronic and element14 have stock available or on a lead time for T495C475K025ATE530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495C475K025ATE530 often in real-time on the comparison pages.
What if I can't find stock of T495C475K025ATE530?
You can fill out our help required form which you can use to request a quote for T495C475K025ATE530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.