T495B106K020ATE1K0 Capacitors by KEMET

CAP 10µF 20V 10%

Status: Unknown
Series: T495 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
484
in stock
Buy Now
Logo for element14
element14
from US$0.50
484
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.63
85
in stock
Buy Now
Logo for Avnet America
Avnet America
-
2,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.59
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 20V
Tantalum Capacitor Case 1411 [3528 Metric]
Product Range T495 Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 1ohm
Manufacturer Size Code B
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 10µF, 20V, 10% | element14
Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.001, 3528-21 | Newark Electronics
Surface Mount Tantalum Capacitor, 10 uF, 20 V, ± 10%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 10 uF, 20 V, � 10%, -55 �C, 125 �C, 1411 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T495B106K020ATE1K0?

Additional datasheets, footprints and schematics for T495B106K020ATE1K0 are listed on our Part Details page. You can also find images and similar parts to T495B106K020ATE1K0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T495B106K020ATE1K0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495B106K020ATE1K0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T495B106K020ATE1K0 fall under?

The T495B106K020ATE1K0 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T495B106K020ATE1K0 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T495B106K020ATE1K0 you can contact the distributor directly for product support, shipping queries etc.

Is the T495B106K020ATE1K0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T495B106K020ATE1K0 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Rutronik have stock available or on a lead time for T495B106K020ATE1K0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T495B106K020ATE1K0 often in real-time on the comparison pages.

What if I can't find stock of T495B106K020ATE1K0?

You can fill out our help required form which you can use to request a quote for T495B106K020ATE1K0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay