Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
1,012
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
500
in stock
|
Buy Now | |
element14
from US$1.95
|
500
in stock
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
TTI Europe
from US$1.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: tantalum | Transfer Multisort Elektronik |
Cap, 1000Μf, 4V, 10% Rohs Compliant: Yes |Kemet T491X108K004AT | Newark Electronics |
CAP, 1000µF, 4V, 10% | element14 |
Surface Mount Tantalum Capacitor, 1000 uF, 4 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 1000 uF, 4 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491X108K004AT?
Additional datasheets, footprints and schematics for T491X108K004AT are listed on our Part Details page. You can also find images and similar parts to T491X108K004AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491X108K004AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491X108K004AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491X108K004AT fall under?
The T491X108K004AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491X108K004AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491X108K004AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491X108K004AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491X108K004AT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T491X108K004AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491X108K004AT often in real-time on the comparison pages.
What if I can't find stock of T491X108K004AT?
You can fill out our help required form which you can use to request a quote for T491X108K004AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.