Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
3,960
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
37,000
in stock
|
Buy Now | |
element14
from US$0.58
|
37,000
in stock
|
Buy Now | |
Farnell
from US$0.57
|
37,000
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
23,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
2,444
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
330
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Schukat Electronic
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.7ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Surface Mount Tantalum Capacitor, T491 Series, 47 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kemet T491D476K025AT | Newark Electronics |
CAP, 47µF, 25V, 10%, 2917, REEL | element14 |
Capacitor Tantalum T491 Case D 25V 47uF | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343 Metric] | Avnet America |
47uF Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-10%, T491 Series | KEMET T491D476K025AT | RS Americas |
SMD Tantalum Cap. 47uF 25V D Taped | Schukat Electronic |
Where can I find additional details, specifications and documents for a T491D476K025AT?
Additional datasheets, footprints and schematics for T491D476K025AT are listed on our Part Details page. You can also find images and similar parts to T491D476K025AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491D476K025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491D476K025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491D476K025AT fall under?
The T491D476K025AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491D476K025AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491D476K025AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491D476K025AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491D476K025AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for T491D476K025AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491D476K025AT often in real-time on the comparison pages.
What if I can't find stock of T491D476K025AT?
You can fill out our help required form which you can use to request a quote for T491D476K025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.