Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
4,190
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
8,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
106
in stock
|
Buy Now | |
element14
from US$0.50
|
106
in stock
|
Buy Now | |
Farnell
from US$0.47
|
106
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.8ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
T491 SMT tant cap, case D, 16V 22uF | RS |
SMD Tantalum Cap. 22uF 16V D Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, T491 Series, 22 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kemet T491D226K016AT | Newark Electronics |
CAP, 22µF, 16V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a T491D226K016AT?
Additional datasheets, footprints and schematics for T491D226K016AT are listed on our Part Details page. You can also find images and similar parts to T491D226K016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491D226K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491D226K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491D226K016AT fall under?
The T491D226K016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491D226K016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491D226K016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491D226K016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491D226K016AT have stock available?
Authorised distributors including TTI Europe, RS, Schukat Electronic, Chip One Stop and Newark Electronics have stock available or on a lead time for T491D226K016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491D226K016AT often in real-time on the comparison pages.
What if I can't find stock of T491D226K016AT?
You can fill out our help required form which you can use to request a quote for T491D226K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.