Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
720
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
1,240
in stock
|
Buy Now | |
Farnell
from US$0.65
|
122
in stock
|
Buy Now | |
element14
from US$0.69
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
73
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.7ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor Tantalum SMD 100µF 16V | RS |
CAP, 100µF, 16V, 20% | Farnell |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Cap 100Uf 16Vdc 20% 7.3 X 4.3 X 2.8Mm Smd 7343-31 Rohs Compliant: Yes |Kemet T491D107M016AT | Newark Electronics |
Where can I find additional details, specifications and documents for a T491D107M016AT?
Additional datasheets, footprints and schematics for T491D107M016AT are listed on our Part Details page. You can also find images and similar parts to T491D107M016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491D107M016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491D107M016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491D107M016AT fall under?
The T491D107M016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491D107M016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491D107M016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491D107M016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491D107M016AT have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Farnell and element14 have stock available or on a lead time for T491D107M016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491D107M016AT often in real-time on the comparison pages.
What if I can't find stock of T491D107M016AT?
You can fill out our help required form which you can use to request a quote for T491D107M016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.