Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.25 |
38,390
|
Buy Now | |
element14 | US$0.27 |
106,301
|
Buy Now | |
TTI Europe | US$0.16 |
87,500
|
Buy Now | |
Farnell | US$0.22 |
68,154
|
Buy Now | |
Newark Electronics | US$0.31 |
66,964
|
Buy Now | |
Avnet America | US$0.14 |
10,000
|
Buy Now | |
Rutronik | US$0.12 |
8,500
|
Buy Now | |
Schukat Electronic | US$0.15 |
5,600
|
Buy Now | |
Transfer Multisort Elektronik | US$0.15 |
4,454
|
Buy Now | |
RS Americas | US$0.37 |
172
|
Buy Now | |
Avnet Abacus | - |
28,500
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
CAP, 10µF, 16V, 10% | element14 |
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kemet T491C106K016AT | Newark Electronics |
TANT CAP 10UF 16V | RS |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 2412 [6032-28 Metric] | Avnet America |
SMD Tantalum Cap. 10uF 16V C Taped | Schukat Electronic |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitors Tantalum PCB 10uF SMD Tol 10% 16 VDC Case Size 6032 T491 Series | KEMET T491C106K016AT | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 2412 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491C106K016AT?
Additional datasheets, footprints and schematics for T491C106K016AT are listed on our Part Details page. You can also find images and similar parts to T491C106K016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491C106K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491C106K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491C106K016AT fall under?
The T491C106K016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491C106K016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491C106K016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491C106K016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491C106K016AT have stock available?
Authorised distributors including element14, TTI Europe, Farnell, Newark Electronics and RS have stock available or on a lead time for T491C106K016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491C106K016AT often in real-time on the comparison pages.
What if I can't find stock of T491C106K016AT?
You can fill out our help required form which you can use to request a quote for T491C106K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.