Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
1,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,740
in stock
|
Buy Now | |
element14
from US$0.16
|
1,740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,611
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Surface Mount Tantalum Capacitor, T491 Series, 6.8 F, 10%, 20 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kemet T491B685K020AT | Newark Electronics |
CAP, 6.8µF, 20V, 10%, SMD | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 6.8 uF, 20 V, ± 10%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America |
6.8uF Solid MnO2 Tantalum Capacitor, 20 V +/-10%, T491 Series | KEMET T491B685K020AT | RS Americas |
Surface Mount Tantalum Capacitor, 6.8 uF, 20 V, � 10%, -55 �C, 125 �C, 1411 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491B685K020AT?
Additional datasheets, footprints and schematics for T491B685K020AT are listed on our Part Details page. You can also find images and similar parts to T491B685K020AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491B685K020AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491B685K020AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491B685K020AT fall under?
The T491B685K020AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491B685K020AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491B685K020AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491B685K020AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491B685K020AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for T491B685K020AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491B685K020AT often in real-time on the comparison pages.
What if I can't find stock of T491B685K020AT?
You can fill out our help required form which you can use to request a quote for T491B685K020AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.