Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
54,180
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
52,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
30,000
in stock
|
Buy Now | |
element14
from US$0.14
|
12,059
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
10,134
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
9,833
in stock
|
Buy Now | |
Farnell
from US$0.14
|
8,320
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
3,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,275
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
652
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
370
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tant Cap 1uF 35V | RS |
Surface Mount Tantalum Capacitor, 1 uF, 35 V, ± 10%, -55 °C, 125 °C, 1411 [3528 Metric] | Avnet America |
CAP, 1µF, 35V, 10%, SMD | element14 |
Capacitors Tantalum PCB 1uF SMD Tol 10% 35 VDC Case Size 3528 T491 Series | KEMET T491B105K035AT | RS Americas |
Tantalum Capacitor, 1Uf, 35V, Case B, Reel | Newark Electronics |
SMD Tantalum Cap. 1,0uF 35V B Taped | Schukat Electronic |
Kemet T491B105K035AT 1µF ±10% 35V SMD Tantalum Capacitor Case B | Rapid Electronics |
KEMET Tantalum Capacitor 1uF 35V 10% 5Ohm | Distrelec |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 1 uF, 35 V, � 10%, -55 �C, 125 �C, 1411 [3528 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491B105K035AT?
Additional datasheets, footprints and schematics for T491B105K035AT are listed on our Part Details page. You can also find images and similar parts to T491B105K035AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491B105K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491B105K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491B105K035AT fall under?
The T491B105K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491B105K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491B105K035AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491B105K035AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491B105K035AT have stock available?
Authorised distributors including RS, Avnet America, TTI Europe, element14 and RS Americas have stock available or on a lead time for T491B105K035AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491B105K035AT often in real-time on the comparison pages.
What if I can't find stock of T491B105K035AT?
You can fill out our help required form which you can use to request a quote for T491B105K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.