Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,459
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
12,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
3,700
in stock
|
Buy Now | |
element14
from US$0.13
|
1,459
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
963
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.68µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
SMD Tantalum Cap. 0,68uF 35V A Taped | Schukat Electronic |
CAP, 0.68µF, 35V, 10%, 1206 | element14 |
Tantalum Capacitor, 0.68Uf 35V, 8 Ohm, 0.1, 3216-18 | Newark Electronics |
Surface Mount Tantalum Capacitor, 0.68 uF, 35 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 0.68 uF, 35 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491A684K035AT?
Additional datasheets, footprints and schematics for T491A684K035AT are listed on our Part Details page. You can also find images and similar parts to T491A684K035AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491A684K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491A684K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491A684K035AT fall under?
The T491A684K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491A684K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491A684K035AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491A684K035AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491A684K035AT have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for T491A684K035AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491A684K035AT often in real-time on the comparison pages.
What if I can't find stock of T491A684K035AT?
You can fill out our help required form which you can use to request a quote for T491A684K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.