Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
5,500
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
7,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,000
in stock
|
Buy Now | |
element14
from US$0.12
|
3,847
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
3,300
in stock
|
Buy Now | |
Farnell
from US$0.11
|
2,197
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
1,869
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
1,700
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor Tantalum T491 Case A 10V 4.7uF | RS |
Cap 4.7Uf 10Vdc 10% 3.2 X 1.6 X 1.6Mm Smd 3216-18 Rohs Compliant: Yes |Kemet T491A475K010AT | Newark Electronics |
CAP, 4.7µF, 10V, 10%, 1206, SMD | element14 |
SMD Tantalum Cap. 4,7uF 10V A Taped | Schukat Electronic |
KEMET Tantalum Capacitor 4.7uF 10V 10% 4Ohm | Distrelec |
Capacitors Tantalum PCB 4.7uF SMD Tol 10% 10 VDC Case Size 3216 T491 Series | KEMET T491A475K010AT | RS Americas |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491A475K010AT?
Additional datasheets, footprints and schematics for T491A475K010AT are listed on our Part Details page. You can also find images and similar parts to T491A475K010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491A475K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491A475K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491A475K010AT fall under?
The T491A475K010AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491A475K010AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491A475K010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491A475K010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491A475K010AT have stock available?
Authorised distributors including Rutronik, Avnet America, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for T491A475K010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491A475K010AT often in real-time on the comparison pages.
What if I can't find stock of T491A475K010AT?
You can fill out our help required form which you can use to request a quote for T491A475K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.